The DPP30-24 is a 30W AC-DC DIN rail mount power supply designed for industrial control applications, offering a 24V output with a range of 22.5V to 28.5V and a maximum current of 1.3A. It supports universal input from 85 to 264VAC at 47 to 63Hz, features power factor correction compliant with EN61000-3-2, and meets UL508 and NEC Class 2 safety standards. Operating temperature ranges from -10°C to +71°C with linear derating above 61°C, and it uses convection cooling with recommended 25mm clearance on all sides. The unit measures 45mm wide, 75mm high, and 91mm deep, weighs 260g, and is housed in a plastic case with snap-on mounting for TS35/7.5 or TS35/15 DIN rails. Efficiency at full load is 84%, and it includes overcurrent and overvoltage protection with a 3-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V.
Features
Applications for this product
AC/DC CONVERTER, DIN RAIL, 1 O/P, 264VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes
AC/DC DIN Rail Power Supply, Class II, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.3 A RoHS Compliant: Yes
POWER SUPPLY AC/DC, CLASS II, 1.3 AMP, INPUT / 85-264 VAC, OUTPUT / 31 W / 1.3 AMP / 24 VDC, CLASS II, DIN RAIL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DPP30-24 | DPP30-24 | 5287909 | 73K2875 | 61T7525 | 70177017 | 40105037 |
| Product Name | AC-DC Power Supplies | 15-960W DIN Rail mount power supply | DIN Rail Power Supplies | Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Tdk-Lambda | Ac/dc Din Rail Power Supply, Class Ii, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.3 A Rohs Compliant Tdk-Lambda | Power Supply, DIN Rail Mount; 24 V; 1.3A; 47 to 63 Hz; 35/35; 1.77 in.; 71 deg | Power Supply |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply | |||
| Technology | Switching Power Supply | Switching Power Supply | |||||
| Form Factor | DIN Rail | ||||||
| Features | UL 508 Listed Convection cooled Low cost | Power Factor Correction | |||||
| Operating Temperature | -10 to 71 C (14 to 160 F) | 71 C (160 F) |