TDK-Lambda Americas Inc., High Power Division Power Supply, Ac-Dc, 12V, 0.84A; No. Of Outputs Tdk-Lambda DRL-10-12-1

Description
POWER SUPPLY, AC-DC, 12V, 0.84A; No. of Outputs:1 Output; Output Power Max:10.08W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 12V, 0.84A; No. of Outputs:1 Output; Output Power Max:10.08W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 0.84A; No. Of Outputs Tdk-Lambda - 27AJ4595 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.84A; No. Of Outputs Tdk-Lambda
27AJ4595
Power Supply, Ac-Dc, 12V, 0.84A; No. Of Outputs Tdk-Lambda 27AJ4595
POWER SUPPLY, AC-DC, 12V, 0.84A; No. of Outputs:1 Output; Output Power Max:10.08W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.84A; No. of Outputs:1 Output; Output Power Max:10.08W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4595
Product Name Power Supply, Ac-Dc, 12V, 0.84A; No. Of Outputs Tdk-Lambda
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227042 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details