Developed with a low profile case for building automation, the DSP DIN rail power supply series provides a reliable solution for many industrial applications. With Class II double insulation, earth grounding is not required, and certification to UL 1310 for Class 2 allows operation where output currents are to be limited under fault conditions. Housed in four package sizes, these 10 to 100W products are available with output voltages ranging from 5V to 24V.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC DIN RAIL SUPPLY 24V 100W
AC-DC CONVERTER, DIN RAIL, 1 O/P, 91.2W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:91.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DSP100-24/C2 | DSP100-24/C2 | 285-1224-ND | 39M5715 | 70177192 |
| Product Name | 7.5-100W low profile DINRail mount power supply | AC-DC Power Supplies | Industrial, DIN Rail Power Supplies | Ac-Dc Converter, Din Rail, 1 O/p, 91.2W, 3.8A, 24V; Power Supply Approvals Tdk-Lambda | Power Supply, DIN Rail Mount, 24 V, 3.8A, 91.2 W, 90 to 264 VAC, 3.54x3.58x2.19 |
| Type | DC Power Supply | DC Power Supply | 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Operating Temperature | -25 to 71 C (-13 to 160 F) | -25 to 71 C (-13 to 160 F) | -25 to 71 C (-13 to 160 F) | ||
| Regulatory Compliance | Certifications - IEC/UL/CSA/EN62368-1, 60950-1. Evaluated to NEC NFPA70 Class 2 output per UL1310, UKCA and CE Marks | EN60950-1 UL60950-1 UL508 UL1310 Class 2 | RoHS Compliant | ||
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | 24.0 volts | |
| DC Output Current | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps |