The HFE2500-48/S is a 2500W AC-DC industrial power supply with a 48V output, designed for use in 1U rack-mounted systems with up to four units for redundant or parallel operation. It features an integrated PMBus™ (I2C) interface, internal ORing MOSFETs, and current sharing for up to eight units, enabling N+1 redundancy. The unit operates from 85 to 265Vac input, delivers 91% efficiency at 100Vac and 93% at 230Vac, and supports remote on/off, output adjustment via 0-5V signal or potentiometer, AC fail, DC good, and a 12V auxiliary output. It has a front-to-back airflow, measures 325 x 107 x 40.1 mm, weighs 2100 g, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500.
Features
Applications for this product
Front End AC DC Converters 1 Output 48V 52A 85 ~ 265 VAC Input
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 2.496KW, 52A, 48V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.496kW; Output Current Max:52A; Product Range:HFE Series; Input Voltage AC Min:85V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HFE2500-48/S | HFE2500-48/S | 285-HFE2500-48/S-ND | 71T7844 |
| Product Name | AC-DC Power Supplies | 1600-3500W 1U Hot Swap Front End Power supply | AC DC Converters | Ac-Dc Converter, Rack Mount, 1 O/p, 2.496Kw, 52A, 48V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Rack Mount | Rack Mount | ||
| Features | Ultra-high power density/high efficiency 1U High PMBus™ option | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |