TDK-Lambda Americas Inc. AC-DC Power Supplies HWS30A-3/HD

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS30A-3/HD - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS30A-3/HD
AC-DC Power Supplies HWS30A-3/HD
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-HWS30A-3/HD-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HWS30A-3/HD-ND
AC DC Converters 285-HWS30A-3/HD-ND
Open Frame, Conformal Coated AC DC Converters 1 Output 3.3V 6A 85 ~ 265 VAC Input

Open Frame, Conformal Coated AC DC Converters 1 Output 3.3V 6A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, 1 O/p, 3.3V, 6A, 19.8W; No. Of Outputs Tdk-Lambda - 79X0856 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 1 O/p, 3.3V, 6A, 19.8W; No. Of Outputs Tdk-Lambda
79X0856
Ac-Dc Converter, 1 O/p, 3.3V, 6A, 19.8W; No. Of Outputs Tdk-Lambda 79X0856
AC-DC CONVERTER, 1 O/P, 3.3V, 6A, 19.8W; No. of Outputs:1Outputs; Output Power Max:19.8W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes

AC-DC CONVERTER, 1 O/P, 3.3V, 6A, 19.8W; No. of Outputs:1Outputs; Output Power Max:19.8W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HWS30A-3/HD 285-HWS30A-3/HD-ND 79X0856
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Converter, 1 O/p, 3.3V, 6A, 19.8W; No. Of Outputs Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs
Operating Temperature -10 to 71 C (14 to 160 F) -40 to 70 C (-40 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303L-10kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CSS280-54/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers