The FPS1000-48 is a 1008W AC-DC industrial power supply designed for 1U rack mounting, supporting hot-swap redundant configurations and parallel operation up to eight units. It accepts an input voltage range of 85-265 Vac and provides a 48V output with a voltage adjustment range of 43-58V, delivering up to 21A. Efficiency is rated at 85% at 115Vac and 88% at 230Vac, with ripple and noise limited to 300mV. The unit features internal ORing diodes, current sharing, remote on/off control, DC good, AC fail, and a 12V auxiliary output. It meets EN55032B, FCC Part 15 Class B, and IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.008KW, 21A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.008kW; Output Current Max:21A; Product Range:FPS Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS1000-48 | 73J5064 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Rack Mount, 1 O/p, 1.008Kw, 21A, 48V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 50 C (32 to 122 F) |