TDK-Lambda Americas Inc. AC-DC Power Supplies HWS600-48

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HWS600-48 is a 600W single-output AC-DC industrial power supply with a 48V output, designed for industrial control applications. It accepts an 85 to 265Vac input range and operates at 47 to 63Hz, with a power factor of 0.99/0.95 at 100/200Vac. Efficiency is 82%/85% at 115/230Vac input. The unit features remote on/off, remote sense, and parallel operation capability up to five units. It complies with IEC 62368-1, UL 508 (for 48V models), and SEMI F47, and meets EN55011/EN55032-B, FCC-B, and VCCI-B conducted and radiated emission limits without external filtering. The device has a metal aluminum case measuring 100 x 82 x 165 mm, cooled by an internal fan, and operates from -10°C to +70°C with derating above 50°C. Weight is 1,600 g, and it has a limited lifetime warranty in applicable regions.

Datasheet Summary
Powered by GS/AI

The HWS600-48 is a 600W single-output AC-DC industrial power supply with a 48V output, designed for industrial control applications. It accepts an 85 to 265Vac input range and operates at 47 to 63Hz, with a power factor of 0.99/0.95 at 100/200Vac. Efficiency is 82%/85% at 115/230Vac input. The unit features remote on/off, remote sense, and parallel operation capability up to five units. It complies with IEC 62368-1, UL 508 (for 48V models), and SEMI F47, and meets EN55011/EN55032-B, FCC-B, and VCCI-B conducted and radiated emission limits without external filtering. The device has a metal aluminum case measuring 100 x 82 x 165 mm, cooled by an internal fan, and operates from -10°C to +70°C with derating above 50°C. Weight is 1,600 g, and it has a limited lifetime warranty in applicable regions.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS600-48 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS600-48
AC-DC Power Supplies HWS600-48
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
300W - 1560W Industrial Power Supplies - HWS600-48 - TDK-Lambda Europe GmbH
Achern, Germany
300W - 1560W Industrial Power Supplies
HWS600-48
300W - 1560W Industrial Power Supplies HWS600-48
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models) Features Limited Lifetime Warranty UL508 approved SEMI F47 Compliant (high line AC) Universal Input (85 - 265VAC) High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)

Features

  • Limited Lifetime Warranty
  • UL508 approved
  • SEMI F47 Compliant (high line AC)
  • Universal Input (85 - 265VAC)
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet
Power Supply - 40118462 - Radwell International
Willingboro, NJ, United States
Power Supply
40118462
Power Supply 40118462
AC-DC CONVERTER, ENCLOSED, 1 O/P, 624W, 13A, 48V. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, ENCLOSED, 1 O/P, 624W, 13A, 48V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Industrial, 48 Volts, 13 Amps - 70177098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Industrial, 48 Volts, 13 Amps
70177098
Power Supply, Industrial, 48 Volts, 13 Amps 70177098
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 624W, 13A, 48V; Power Supply Approvals Tdk-Lambda - 80K8478 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 624W, 13A, 48V; Power Supply Approvals Tdk-Lambda
80K8478
Ac-Dc Converter, Enclosed, 1 O/p, 624W, 13A, 48V; Power Supply Approvals Tdk-Lambda 80K8478
AC-DC CONVERTER, ENCLOSED, 1 O/P, 624W, 13A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:624W; Output Voltage - Output 1:48V; Output Current - Output 1:13A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 624W, 13A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:624W; Output Voltage - Output 1:48V; Output Current - Output 1:13A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 624 W, 48 V, 13 A Rohs Compliant Tdk-Lambda - 58M7211 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 624 W, 48 V, 13 A Rohs Compliant Tdk-Lambda
58M7211
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 624 W, 48 V, 13 A Rohs Compliant Tdk-Lambda 58M7211
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 624 W, 48 V, 13 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 624 W, 48 V, 13 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Radwell International Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HWS600-48 HWS600-48 40118462 70177098 80K8478 58M7211
Product Name AC-DC Power Supplies 300W - 1560W Industrial Power Supplies Power Supply Power Supply, Industrial, 48 Volts, 13 Amps Ac-Dc Converter, Enclosed, 1 O/p, 624W, 13A, 48V; Power Supply Approvals Tdk-Lambda Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 624 W, 48 V, 13 A Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Features Full function flagship model Limited Lifetime Warranty Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details