The HWS600-12 is a 600W single-output AC-DC industrial power supply offering a 12V output with an adjustable range of 9.6 to 14.4V, supporting a maximum output current of 53A continuous and 96A peak. It accepts an input voltage range of 85 to 265Vac and meets IEC 62368-1, UL 508 (for 12V models), and SEMI F47 standards. Conducted and radiated emissions comply with EN55011/EN55032-B, FCC-B, and VCCI-B without external filtering. It features remote on/off and remote sense, a 190kHz switching frequency, and operates from -10°C to +70°C with derating above 50°C. The unit has an aluminum case, screw terminals, measures 100 x 82 x 165 mm, and includes a green LED indicator. Efficiency is 80% at 115Vac and 83% at 230Vac input. The product carries a limited lifetime warranty in applicable regions and is certified for 100-240Vac input.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)
Features
Applications for this product
AC-DC CONVERTER, ENCLOSED, 1 O/P, 648W, 53A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:648W; Output Voltage - Output 1:12V; Output Current - Output 1:53A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes
Features:
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS600-12 | HWS600-12 | 6352183 | 80K8474 | 70177094 |
| Product Name | AC-DC Power Supplies | 300W - 1560W Industrial Power Supplies | Switching Power Supplies | Ac-Dc Converter, Enclosed, 1 O/p, 648W, 53A, 12V; Power Supply Approvals Tdk-Lambda | Power Supply, Industrial, 12 Volts, 53 Amps |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | ||
| Technology | Switching Power Supply | ||||
| Features | Full function flagship model Limited Lifetime Warranty | Power Factor Correction | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant | RoHS Compliant |