The DTM36CN150-C8 is a 36W medical-grade external AC-DC power supply designed for use in medical, clinical, and home healthcare applications. It features a Class II input with no earth ground requirement, 4kV (2xMOPP) input-to-output isolation, and complies with IEC/EN60601-1 and EN60601-1-11 safety standards. The unit meets DoE Level VI and EU Tier 2 efficiency requirements with less than 75mW no-load power consumption. It outputs 15V at 2.4A with ±2% voltage tolerance at 60% load, and achieves 88.3% efficiency at 75% load. Ripple and noise are rated at 150mV peak-to-peak. The device operates from 80-264Vac, has a 100 x 45 x 22.5mm dimension, weighs 150g, and uses an IEC C8 input connector with a 5.5 x 2.1 x 12mm DC output cable. It carries an IP21 rating, operates from -30°C to 60°C, and has a 3-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications.
Features
Applications for this product
ADAPTER, AC-DC, 15V, 2.4A ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DTM36CN150-C8 | DTM36CN150-C8 | 36AJ3622 |
| Product Name | AC-DC Power Supplies | 25W to 300W Medical AC-DC External Power Supplies | Adapter, Ac-Dc, 15V, 2.4A Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply; AC / DC Adapter |
| Technology | Switching Power Supply | ||
| Features | DoE, ErP, CEC and EISA compliant Medical certifications | ||
| Operating Temperature | -30 to 60 C (-22 to 140 F) | -30 to 60 C (-22 to 140 F) | |
| Regulatory Compliance | IEC60601-1 EN60601-1 EN60601-1-11 ES60601-1 CE Mark | Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1 | RoHS Compliant |