TDK-Lambda Americas Inc., High Power Division 15-150W Industrial Power Supplies HWS150A-3/A

Description
The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant. Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques. Features Limited Lifetime Warranty High Efficiency (up to 91%) Wide Range AC Input 15, 30, 50, 100 and 150W Models Output Voltages 3.3, 5, 12, 15, 24 and 48Vdc Optional Mesh Cover and Push-in Wiring Options on Select Part Numbers Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet
Description
The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant. Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques. Features Limited Lifetime Warranty High Efficiency (up to 91%) Wide Range AC Input 15, 30, 50, 100 and 150W Models Output Voltages 3.3, 5, 12, 15, 24 and 48Vdc Optional Mesh Cover and Push-in Wiring Options on Select Part Numbers Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15-150W Industrial Power Supplies - HWS150A-3/A - TDK-Lambda Europe GmbH
Achern, Germany
15-150W Industrial Power Supplies
HWS150A-3/A
15-150W Industrial Power Supplies HWS150A-3/A
The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant. Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques. Features Limited Lifetime Warranty High Efficiency (up to 91%) Wide Range AC Input 15, 30, 50, 100 and 150W Models Output Voltages 3.3, 5, 12, 15, 24 and 48Vdc Optional Mesh Cover and Push-in Wiring Options on Select Part Numbers Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant.

Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques.

Features

  • Limited Lifetime Warranty
  • High Efficiency (up to 91%)
  • Wide Range AC Input
  • 15, 30, 50, 100 and 150W Models
  • Output Voltages 3.3, 5, 12, 15, 24 and 48Vdc
  • Optional Mesh Cover and Push-in Wiring Options on Select Part Numbers

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC-DC Power Supplies - HWS150A-3/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS150A-3/A
AC-DC Power Supplies HWS150A-3/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-2272-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-2272-ND
AC DC Converters 285-2272-ND
Enclosed AC DC Converters 1 Output 3.3V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 30A; Power Supply Approvals Tdk-Lambda - 78X5148 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 30A; Power Supply Approvals Tdk-Lambda
78X5148
Power Supply, Ac-Dc, 3.3V, 30A; Power Supply Approvals Tdk-Lambda 78X5148
POWER SUPPLY, AC-DC, 3.3V, 30A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 30A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HWS150A-3/A HWS150A-3/A 285-2272-ND 78X5148
Product Name 15-150W Industrial Power Supplies AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 3.3V, 30A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 3.3 volts 3.3 volts 3.3 volts
DC Output Current 30 amps 30 amps 30 amps
DC Output Power 99 watts 15 to 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Programmable Power / 4U Programmable DC Power - hea6980-ea-psi-10060-1000-4u-wc-30000w-32199 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details