TDK-Lambda Americas Inc. AC-DC Power Supplies FPS3000-24/P

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda FPS1000 series power supply is an AC-DC unit designed for industrial applications, providing a fixed output voltage of 24V and a maximum output current of 120A, resulting in a total output power of 2880W. It operates efficiently with a power factor greater than 0.98 at full load and features a wide input voltage range of 85 to 265VAC. The unit supports hot-swap capability, allowing for redundancy in configurations, and can be used in parallel with up to eight units for increased power capacity. The power supply includes standard features such as remote on/off control, AC fail and DC good signals, and a 12V auxiliary output. It is equipped with overvoltage and overcurrent protection, ensuring safe operation. The operating temperature range is from 0 to +50°C at full load, with derating above this range. The unit is compliant with various safety standards, including IEC/UL/CSA, and is RoHS compliant. Its compact 1U design allows for efficient use of rack space in 19-inch enclosures. Engineers considering this power supply should note its suitability for applications requiring reliable, high-capacity power with monitoring capabilities and redundancy options.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda FPS1000 series power supply is an AC-DC unit designed for industrial applications, providing a fixed output voltage of 24V and a maximum output current of 120A, resulting in a total output power of 2880W. It operates efficiently with a power factor greater than 0.98 at full load and features a wide input voltage range of 85 to 265VAC. The unit supports hot-swap capability, allowing for redundancy in configurations, and can be used in parallel with up to eight units for increased power capacity. The power supply includes standard features such as remote on/off control, AC fail and DC good signals, and a 12V auxiliary output. It is equipped with overvoltage and overcurrent protection, ensuring safe operation. The operating temperature range is from 0 to +50°C at full load, with derating above this range. The unit is compliant with various safety standards, including IEC/UL/CSA, and is RoHS compliant. Its compact 1U design allows for efficient use of rack space in 19-inch enclosures. Engineers considering this power supply should note its suitability for applications requiring reliable, high-capacity power with monitoring capabilities and redundancy options.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - FPS3000-24/P - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
FPS3000-24/P
AC-DC Power Supplies FPS3000-24/P
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-FPS3000-24/P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-FPS3000-24/P-ND
AC DC Converters 285-FPS3000-24/P-ND
Front End AC DC Converters 1 Output 24V 120A 85 ~ 265 VAC, 120 ~ 360 VDC Input

Front End AC DC Converters 1 Output 24V 120A 85 ~ 265 VAC, 120 ~ 360 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 120A; Power Supply Approvals Tdk-Lambda - 83K0331 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 120A; Power Supply Approvals Tdk-Lambda
83K0331
Power Supply, Ac-Dc, 24V, 120A; Power Supply Approvals Tdk-Lambda 83K0331
POWER SUPPLY, AC-DC, 24V, 120A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.88kW; Output Current Max:120A; Product Range:FPS3000 Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 120A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.88kW; Output Current Max:120A; Product Range:FPS3000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number FPS3000-24/P 285-FPS3000-24/P-ND 83K0331
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 120A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount Rack Mount
Features Front end power supply 1U High Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS60M-12/SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 202A-4KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS400M-15/X5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 203S-40kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details