The FPS3000-48/PS is a three-unit integrated AC-DC power system providing up to 3000W of output power at 48V, composed of three FPS1000-48/PS modules in a 3-slot 1U rack. Each module delivers 1008W with an output voltage range of 43 to 58V, 21A maximum current, and efficiency of 85% at 115Vac and 88% at 230Vac. The system supports hot-swap redundancy, internal current sharing, and an isolated I2C interface. It features standard signals including AC fail, DC good, and remote on/off, along with a 12V auxiliary output. The system measures 351 x 483 x 43.6mm and operates from 0 to 50°C with derating. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Front End AC DC Converters 1 Output 48V 63A 85 ~ 265 VAC, 120 ~ 360 VDC Input
POWER SUPPLY, AC-DC, 48V, 63A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:63A; Product Range:FPS3000 Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | FPS3000-48/PS | 285-FPS3000-48/PS-ND | 83K3942 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 48V, 63A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Rack Mount | Rack Mount | |
| Features | Front end power supply 1U High | Hot Swappable; Power Factor Correction | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |