AC-DC Power Supplies, DIN rail mount, Output: 120W, 48V, DIN rail installation compatible
The DRB series of DIN rail power supplies offers basic functionality with IEC/EN/UL 60950-1 and UL 508 certifications for power applications up to 480W. Supporting the growing trend for simple and economic DIN power solutions in industrial and process control applications, the series combines low cost and extremely compact dimensions with efficiencies of up to 93%. From 15W to 100W the DRB supplies are housed in a robust plastic case. 100W, 120W and 480W models are housed in a robust metal enclosure.
Features
Applications for this product
AC/DC DIN RAIL SUPPLY 48V 120W
AC-DC, DIN RAIL, INPUT 115/230VAC, OUTPUT 48V 2.5A, 120W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DRB120-48-1 | DRB120-48-1 | 285-DRB120-48-1-ND | 33AK4173 |
| Product Name | AC-DC Power Supplies | 15-480W Single Output DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Ac-Dc, Din Rail, Input 115/230Vac, Output 48V 2.5A, 120W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | DIN Rail | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -20 to 70 C (-4 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Regulatory Compliance | CSA60950-1, EN60950-1, UL60950-1, UL508, UL1310 Class 2 | Certifications and Markings - IEC/EN/CSA/UL62368-1, 60950-1, BIS IS 13252(Part 1) (24V models only) , UL508 Listed, UL1310 Class 2 | RoHS Compliant |