The HWS150A-15 is a 150W single-output AC-DC industrial power supply with a 15V output, operating from an 85 to 265Vac input range. It features a metal case with screw terminals, measures 42 x 82 x 160 mm, and weighs 520 g. The unit meets IEC 62368-1, UL 508, and EN 62477-1 OVC III certifications, achieves Class B conducted and radiated emissions without external filtering, and is SEMI F47 compliant. Efficiency is 86% at 115Vac and 89% at 230Vac, with a hold-up time of 20ms and no minimum load requirement. Overcurrent protection includes constant current and hiccup mode with automatic recovery, while overvoltage protection is latching. It supports remote on/off via the /R suffix and operates from -10°C to +70°C with linear derating to 20% load above 50°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:15V
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS150A-15 | 69AC4401 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 15V, 10A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |