Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed, Conformal Coated AC DC Converters 1 Output 15V 22A 85 ~ 265 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 330W, 22A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:330W; Output Voltage - Output 1:15V; Output Current - Output 1:22A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS300-15/HD | HWS300-15/HD | 285-1321-ND | 05M7877 |
| Product Name | 33W - 1560W Rugged Power Supplies | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 330W, 22A, 15V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 71 C (14 to 160 F) | -40 to 71 C (-40 to 160 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts | 15.0 volts | |
| DC Output Current | 22 amps | 22 amps | 22 amps | |
| DC Output Power | 330 watts | 300 to 1800 watts | 330 watts |