AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame, Conformal Coated AC DC Converters 1 Output 15V 2A 85 ~ 265 VAC Input
AC-DC CONVERTER, 1 O/P, 15V, 2A, 30W; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | HWS30A-15/HD | 285-HWS30A-15/HD-ND | 79X0854 |
Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, 1 O/p, 15V, 2A, 30W; No. Of Outputs Tdk-Lambda |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
Technology | Switching Power Supply | ||
Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs | ||
Operating Temperature | -10 to 71 C (14 to 160 F) | -40 to 70 C (-40 to 158 F) | |
Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | ROHS COMP | RoHS Compliant |