TDK-Lambda Americas Inc. AC-DC Power Supplies HWS30A-5

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda HWS150A-5/A is an AC-DC power supply designed to provide a stable output of 5V at a maximum current of 30A, suitable for various industrial applications. It operates within an input voltage range of 85 to 265VAC and can withstand surge voltages up to 300VAC for 5 seconds. The power supply features a limited lifetime warranty and is certified to multiple safety standards including IEC 62368-1 and UL 508. This model exhibits high efficiency, with typical values reaching up to 85%, and complies with Class B conducted and radiated emissions standards. It has a low off-load power consumption and does not require a minimum load, making it energy efficient. The HWS150A-5/A also includes overcurrent and overvoltage protection, ensuring reliable operation in demanding environments. Its compact design and convection cooling allow for easy integration into various systems, while the aluminum case provides durability. Engineers looking for a reliable power supply with robust performance and safety certifications may find the HWS150A-5/A a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda HWS150A-5/A is an AC-DC power supply designed to provide a stable output of 5V at a maximum current of 30A, suitable for various industrial applications. It operates within an input voltage range of 85 to 265VAC and can withstand surge voltages up to 300VAC for 5 seconds. The power supply features a limited lifetime warranty and is certified to multiple safety standards including IEC 62368-1 and UL 508. This model exhibits high efficiency, with typical values reaching up to 85%, and complies with Class B conducted and radiated emissions standards. It has a low off-load power consumption and does not require a minimum load, making it energy efficient. The HWS150A-5/A also includes overcurrent and overvoltage protection, ensuring reliable operation in demanding environments. Its compact design and convection cooling allow for easy integration into various systems, while the aluminum case provides durability. Engineers looking for a reliable power supply with robust performance and safety certifications may find the HWS150A-5/A a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS30A-5 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS30A-5
AC-DC Power Supplies HWS30A-5
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-HWS30A-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HWS30A-5-ND
AC DC Converters 285-HWS30A-5-ND
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda - 69AC4411 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda
69AC4411
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda 69AC4411
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed

POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HWS30A-5 285-HWS30A-5-ND 69AC4411
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features Full function flagship model Limited Lifetime Warranty
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-15/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS600M1-24 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS150M-28/B - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers