The HWS1000-36 is a 1000W single-output AC-DC power supply delivering 36V at up to 29.3A, rated for 85-265Vac input and operating from -10°C to +70°C with derating. It meets IEC 62368-1 and SEMI F47 standards, with Class B conducted and radiated EMI compliance without external filtering. Features include remote on/off, remote sense, overvoltage latching protection, and an internal fan. Efficiency is 85% at 115Vac and 88% at 230Vac. The unit measures 126.5 x 82 x 240 mm with aluminum housing and screw terminals. MTBF is 1,087,031 hours at 25°C full load and 230Vac input, per Telcordia SR-332 Issue 3. A limited lifetime warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)
Features
Applications for this product
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 1.055KW, 29.3A, 36V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):1.104kW; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1000-36 | HWS1000-36 | 51M2841 |
| Product Name | AC-DC Power Supplies | 300W - 1560W Industrial Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 1.055Kw, 29.3A, 36V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Features | Full function flagship model Limited Lifetime Warranty | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |