TDK-Lambda Americas Inc. AC-DC Power Supplies HWS300P-48

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS300P-48 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS300P-48
AC-DC Power Supplies HWS300P-48
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
300W & 600W Peak power industrial power supplies - HWS300P-48 - TDK-Lambda Europe GmbH
Achern, Germany
300W & 600W Peak power industrial power supplies
HWS300P-48
300W & 600W Peak power industrial power supplies HWS300P-48
Backed by the same limited lifetime warranty as the HWS series, the HWS300P and HWS600P models offer a 300% peak power rating for 5 seconds. The HWS-P series deliver average power levels of 300 and 600W and are available with 24V, 36V and 48V output voltages. Features Limited Lifetime Warranty 300% Peak Power Capability (5 sec) 24, 36 & 48V Outputs 1008W peak output power HWS300P 1992W peak output power HWS600P Small Size Universal Input (85 - 265VAC) High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

Backed by the same limited lifetime warranty as the HWS series, the HWS300P and HWS600P models offer a 300% peak power rating for 5 seconds. The HWS-P series deliver average power levels of 300 and 600W and are available with 24V, 36V and 48V output voltages.

Features

  • Limited Lifetime Warranty
  • 300% Peak Power Capability (5 sec)
  • 24, 36 & 48V Outputs
  • 1008W peak output power HWS300P
  • 1992W peak output power HWS600P
  • Small Size
  • Universal Input (85 - 265VAC)
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet
AC DC Converters - HWS300P-48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
HWS300P-48-ND
AC DC Converters HWS300P-48-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 48V 6A 85 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 48V 6A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 302.4W, 6.3A, 24V; No. Of Outputs Tdk-Lambda - 19P2363 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 302.4W, 6.3A, 24V; No. Of Outputs Tdk-Lambda
19P2363
Ac-Dc Converter, Open Frame, 1 O/p, 302.4W, 6.3A, 24V; No. Of Outputs Tdk-Lambda 19P2363
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 302.4W, 6.3A, 24V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 302.4W, 6.3A, 24V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HWS300P-48 HWS300P-48 HWS300P-48-ND 19P2363
Product Name AC-DC Power Supplies 300W & 600W Peak power industrial power supplies AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 302.4W, 6.3A, 24V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features 300% Peak Power Capability Limited Lifetime Warranty
Operating Temperature -10 to 70 C (14 to 158 F) 70 C (158 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 Certification - IEC/EN/UL/CSA 60950-1 and 62368-1, EN50178, CE Mark RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-50KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-5KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUT75-522/TA - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3
View Details
2 suppliers
High Voltage Power Supplies - 402L-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details