The FPS1000-32 is a 1000W 1U AC-DC power supply for industrial use, supporting hot-swap and parallel operation up to eight units. It delivers 32V at up to 31A with a voltage range of 28.8-38.4V and 250mV output ripple. Efficiency is 84% at 115Vac and 87% at 230Vac. Input operates from 85-265Vac, with input current of 12A at 100Vac, and 20ms hold-up at 100Vac. It includes remote on/off, DC OK, AC fail, and a 12V/0.25A auxiliary output. Overvoltage, overcurrent, and overtemperature protections are built in. The unit meets EN55032B and FCC Part 15 Class B EMI, and IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 992W, 31A, 32V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:992W; Output Current Max:31A; Product Range:FPS Series; Width:127mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS1000-32 | 80K8505 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Rack Mount, 1 O/p, 992W, 31A, 32V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |