The HWS600-24 is a 600W single-output AC-DC power supply providing a 24V output with a range of 19.2 to 28.8V. It accepts 85 to 265Vac input and operates at 47 to 63Hz. The unit has a 100 x 82 x 165 mm aluminum case with an internal fan and screw terminal connectors. Efficiency is 82% at 115Vac and 85% at 230Vac. It complies with IEC 62368-1 and UL 508 safety standards, meets Class B EMI limits without external filtering, and is SEMI F47 compliant. Remote on/off and remote sense are supported. Overvoltage protection is latching at 30.0 to 34.8V. Operating temperature is -10°C to +70°C with linear derating to 50% load at 70°C. Weight is 1,600 g and it carries a limited lifetime warranty in the Americas and EMEA.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)
Features
Applications for this product
AC-DC CONVERTER, ENCLOSED, 1 O/P, 648W, 27A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:648W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 648 W, 24 V, 27 A RoHS Compliant: Yes
AC-DC POWER SUPPLY, HWS SERIES, ENCLOSED, 1 OUTPUT, 27 AMP OUTPUT CURENT, 24 VDC OUTPUT VOLTAGE, 648 W OUTPUT POWER, 85-265 VAC INPUT. FREE 2 YEAR RADWELL WARRANTY
Features:
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS600-24 | HWS600-24 | 6352199 | 80K8476 | 58M7209 | 40096244 | 70177096 |
| Product Name | AC-DC Power Supplies | 300W - 1560W Industrial Power Supplies | Switching Power Supplies | Ac-Dc Converter, Enclosed, 1 O/p, 648W, 27A, 24V; Power Supply Approvals Tdk-Lambda | Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 648 W, 24 V, 27 A Rohs Compliant Tdk-Lambda | Power Supply | Power Supply, Industrial, 24 Volts, 27 Amps |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply | |||
| Technology | Switching Power Supply | ||||||
| Features | Full function flagship model Limited Lifetime Warranty | Power Factor Correction | |||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | ||||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14-M95 UL508 EN50178 | RoHS Compliant | RoHS Compliant | RoHS Compliant |