TDK-Lambda Americas Inc. AC-DC Power Supplies DTM36CN480-C8

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTM36CN480-C8 is a 48V, 0.75A, 36W Class II external medical power supply with IEC C8 input connector, designed for medical and home healthcare applications. It features 4kV (2xMOPP) input-to-output isolation, meets IEC/ES/EN60601-1 and EN60601-1-11 safety standards, and complies with EN60601-1-2 (Ed4) for electromagnetic immunity. It achieves 88.3% efficiency at 75% load, consumes less than 75mW at no load, and complies with DoE Level VI and EU Tier 2 efficiency regulations. The unit has an IP21 rating, operates from -30°C to 60°C with linear derating, and measures 100 x 45 x 22.5 mm. Output ripple and noise is 480 mV max at 20MHz bandwidth. It includes overvoltage protection at 59.6V and auto-recovery hiccup mode for overcurrent. Weight is 150 g and it features a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The DTM36CN480-C8 is a 48V, 0.75A, 36W Class II external medical power supply with IEC C8 input connector, designed for medical and home healthcare applications. It features 4kV (2xMOPP) input-to-output isolation, meets IEC/ES/EN60601-1 and EN60601-1-11 safety standards, and complies with EN60601-1-2 (Ed4) for electromagnetic immunity. It achieves 88.3% efficiency at 75% load, consumes less than 75mW at no load, and complies with DoE Level VI and EU Tier 2 efficiency regulations. The unit has an IP21 rating, operates from -30°C to 60°C with linear derating, and measures 100 x 45 x 22.5 mm. Output ripple and noise is 480 mV max at 20MHz bandwidth. It includes overvoltage protection at 59.6V and auto-recovery hiccup mode for overcurrent. Weight is 150 g and it features a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DTM36CN480-C8 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DTM36CN480-C8
AC-DC Power Supplies DTM36CN480-C8
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
25W to 300W Medical AC-DC External Power Supplies - DTM36CN480-C8 - TDK-Lambda Europe GmbH
Achern, Germany
25W to 300W Medical AC-DC External Power Supplies
DTM36CN480-C8
25W to 300W Medical AC-DC External Power Supplies DTM36CN480-C8
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to output Isolation Class II Input Options Available Alternative Connectors and Cable Lengths Available Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Home Medical

The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications.

Features

  • ErP, CEC and EISA Compliant Models
  • Wide Range AC Input
  • Medical Certifications
  • 2xMOPP Input to output Isolation
  • Class II Input Options Available
  • Alternative Connectors and Cable Lengths Available

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Home Medical
Supplier's Site Datasheet
Adapter, Ac-Dc, 48V, 0.75A Rohs Compliant Tdk-Lambda - 36AJ3626 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 0.75A Rohs Compliant Tdk-Lambda
36AJ3626
Adapter, Ac-Dc, 48V, 0.75A Rohs Compliant Tdk-Lambda 36AJ3626
ADAPTER, AC-DC, 48V, 0.75A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 48V, 0.75A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DTM36CN480-C8 DTM36CN480-C8 36AJ3626
Product Name AC-DC Power Supplies 25W to 300W Medical AC-DC External Power Supplies Adapter, Ac-Dc, 48V, 0.75A Rohs Compliant Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Features DoE, ErP, CEC and EISA compliant Medical certifications
Operating Temperature -30 to 60 C (-22 to 140 F) -30 to 60 C (-22 to 140 F)
Regulatory Compliance IEC60601-1 EN60601-1 EN60601-1-11 ES60601-1 CE Mark Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CSS280-28 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
AC-DC Power Supplies - CUT75-5FF/T - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 402L-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-24 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers