TDK-Lambda Americas Inc. AC/DC Adapters DTM-300PW-120-D2

Description
TDK-Lambda DTM-300PW-120-D2
Request a Quote
Description
TDK-Lambda DTM-300PW-120-D2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1354186 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1354186
AC/DC Adapters 1354186
TDK-Lambda DTM-300PW-120-D2

TDK-Lambda DTM-300PW-120-D2

Supplier's Site
Adaptor, Medical, Ac-Dc, 12V, 25A; No. Of Outputs Tdk-Lambda - 27AJ4610 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 12V, 25A; No. Of Outputs Tdk-Lambda
27AJ4610
Adaptor, Medical, Ac-Dc, 12V, 25A; No. Of Outputs Tdk-Lambda 27AJ4610
ADAPTOR, MEDICAL, AC-DC, 12V, 25A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:10 Pin Mini RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 12V, 25A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:10 Pin Mini RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1354186 27AJ4610
Product Name AC/DC Adapters Adaptor, Medical, Ac-Dc, 12V, 25A; No. Of Outputs Tdk-Lambda
Type AC / DC Adapter; Medical Power Supply DC Power Supply
Adapter Plug Type 10-pin
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1151-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 25 amps
View Details
3 suppliers
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details