TDK-Lambda Americas Inc., High Power Division Ac-Dc Converter, Open Frame, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Tdk-Lambda HWS300P024

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 300W, 12.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:82.042mm RoHS Compliant: Yes
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 300W, 12.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:82.042mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Tdk-Lambda - 19P2361 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Tdk-Lambda
19P2361
Ac-Dc Converter, Open Frame, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Tdk-Lambda 19P2361
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 300W, 12.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:82.042mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 300W, 12.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:82.042mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 19P2361
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227860 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details