TDK-Lambda Americas Inc., High Power Division 10-100W Low Profile DIN Rail Mount Power Supplies DRL60-12-1

Description
The low profile DRL DIN rail power supply series provide a reliable solution for many industrial applications and building automation. With double insulation and safety Class II input, connection to earth is not required. The NEC Class 2 compliant output, in accordance with UL 1310, allows operation where output currents are to be limited under fault conditions. Available in four power ranges, the DRL series provide a choice of 12, 15 and 24 output voltages. Features High Efficiency, up to 90% @ 230VAC UL1310 Class 2 Compliant Low No Load Consumption Long E-Cap-Life (>8 years @ 40°C, 75% Load, 230VAC) Class II, Wide Range Input (85-264VAC) Applications for this product General Purpose Industrial Test & Measurement
Request a Quote Datasheet
Description
The low profile DRL DIN rail power supply series provide a reliable solution for many industrial applications and building automation. With double insulation and safety Class II input, connection to earth is not required. The NEC Class 2 compliant output, in accordance with UL 1310, allows operation where output currents are to be limited under fault conditions. Available in four power ranges, the DRL series provide a choice of 12, 15 and 24 output voltages. Features High Efficiency, up to 90% @ 230VAC UL1310 Class 2 Compliant Low No Load Consumption Long E-Cap-Life (>8 years @ 40°C, 75% Load, 230VAC) Class II, Wide Range Input (85-264VAC) Applications for this product General Purpose Industrial Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-100W Low Profile DIN Rail Mount Power Supplies - DRL60-12-1 - TDK-Lambda Europe GmbH
Achern, Germany
10-100W Low Profile DIN Rail Mount Power Supplies
DRL60-12-1
10-100W Low Profile DIN Rail Mount Power Supplies DRL60-12-1
The low profile DRL DIN rail power supply series provide a reliable solution for many industrial applications and building automation. With double insulation and safety Class II input, connection to earth is not required. The NEC Class 2 compliant output, in accordance with UL 1310, allows operation where output currents are to be limited under fault conditions. Available in four power ranges, the DRL series provide a choice of 12, 15 and 24 output voltages. Features High Efficiency, up to 90% @ 230VAC UL1310 Class 2 Compliant Low No Load Consumption Long E-Cap-Life (>8 years @ 40°C, 75% Load, 230VAC) Class II, Wide Range Input (85-264VAC) Applications for this product General Purpose Industrial Test & Measurement

The low profile DRL DIN rail power supply series provide a reliable solution for many industrial applications and building automation. With double insulation and safety Class II input, connection to earth is not required. The NEC Class 2 compliant output, in accordance with UL 1310, allows operation where output currents are to be limited under fault conditions. Available in four power ranges, the DRL series provide a choice of 12, 15 and 24 output voltages.

Features

  • High Efficiency, up to 90% @ 230VAC
  • UL1310 Class 2 Compliant
  • Low No Load Consumption
  • Long E-Cap-Life (>8 years @ 40°C, 75% Load, 230VAC)
  • Class II, Wide Range Input (85-264VAC)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
Supplier's Site Datasheet
AC-DC Power Supplies - DRL60-12-1 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DRL60-12-1
AC-DC Power Supplies DRL60-12-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 285-2647-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
285-2647-ND
Industrial, DIN Rail Power Supplies 285-2647-ND
AC/DC DIN RAIL SUPPLY 12V 60W

AC/DC DIN RAIL SUPPLY 12V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Tdk-Lambda - 02AC9442 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Tdk-Lambda
02AC9442
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Tdk-Lambda 02AC9442
POWER SUPPLY, AC-DC, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DRL60-12-1 DRL60-12-1 285-2647-ND 02AC9442
Product Name 10-100W Low Profile DIN Rail Mount Power Supplies AC-DC Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply 1 DC Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F)
Regulatory Compliance Certifications - IEC/UL/CSA/EN 62368-1, 60950-1, UL508 Listed, UL1310 Class 2 (2), CE Mark CSA60950-1 EN60950-1 UL60950-1 UL508 UL1310 Class 2 RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 4.5 amps 4.5 amps 4.5 amps 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2173-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details