The JWT100-5FF/A is a 100 W, triple-output AC-DC power supply with a +5 V main output adjustable from 5 to 5.25 V, a +15 V auxiliary output rated for up to 4.5 A, and a -15 V auxiliary output rated for up to 1 A. It features universal input ranging from 85 to 265 VAC, power factor correction compliant with EN61000-3-2, and meets EN55011/EN55022-B and FCC Class B EMI limits. The unit is housed in a 48 x 92 x 203 mm enclosure with screw terminals and a cover, operates from -10°C to +65°C with linear derating, and is certified to IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Triple Output Industrial Power Supplies, JWT Series
POWER SUPPLY, AC-DC, 3 O/P, 100W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:13A; Output Voltage - Output 2:15V; Output Current - Output 2:4.5A RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JWT100-5FF/A | 70177829 | 11C0710 |
| Product Name | AC-DC Power Supplies | Power Supply; 85 to 265 VAC, 120 to 330VDC; 3; 5 V; 15 V; -15 V; 1.3 A (Min.) | Power Supply, Ac-Dc, 3 O/p, 100W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Linear Power Supply | |
| Features | Triple output Open frame with Cover option Power Factor Corrected | Power Factor Correction | |
| Operating Temperature | -10 to 50 C (14 to 122 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |