The DRB240-48-3-A0 is a 240W three-phase DIN rail mount AC-DC power supply with a 48V output for industrial applications. It measures 55 × 129 × 138.2 mm and mounts on TS-35/7.5 or TS35/15 rails. Input range is 350-575Vac, 47-63Hz, with efficiency up to 94% at 500Vac. Peak power reaches 288W for 2 seconds. It supports remote on/off, a DC Good relay, and push-in terminals. Operating temperature is -25°C to +55°C full load, with derating above 55°C. Output tolerance is ±3%, ripple and noise is 80mV at low temperatures, and overcurrent protection activates below 150% load. Meets IEC/EN/UL/CSA 61010-1, 61010-2-201, 62368-1, and EN 60204-1. Weight is 780g, MTBF is 1,100,000 hours, and warranty is 3 years.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The DIN-Rail power supplies in the DRB series are part of TDK-Lambda’s industrial heritage. They can be used in many applications, ranging from conventional switch cabinets and decentralised machinery and systems, to renewable energy and charging solutions. The series covers the popular output voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage.
The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time.
Special models featuring conformal coating are available for use in challenging environments containing corrosive gases. Overall the DRB 3 phase series offer an excellent balance between functionality and price.
Explore the DRB 3 Phase Series
Features
Applications for this product
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE, Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DRB240-48-3-A0 | DRB240-48-3-A0 | 2831787 | 71AJ0842 |
| Product Name | AC-DC Power Supplies | 120/960W DIN-Rail power supplies | DIN Rail Power Supplies | Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | |||
| Form Factor | DIN Rail | |||
| Features | Excellent efficiency, up to 94% Peak power capability | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) |