The HWS150A-3 is a 150W single-output AC-DC power supply in the HWS-A series, delivering 3.3V at up to 30A with an input range of 85 to 265Vac and a 300Vac peak surge tolerance for 5 seconds. It features Class B conducted and radiated EMI compliance without external filtering, meets IEC 62368-1, UL 508, and EN 62477-1 OVC III standards, and includes a limited lifetime warranty in applicable regions. The unit measures 42 x 82 x 160 mm with screw terminals and operates from -10°C to +70°C, derating linearly to 20% load above 50°C. Efficiency is 82% at 115Vac and 84% at 230Vac, with holding time of 20ms and power factor of 0.98 at 230Vac. Overvoltage protection latches at 4.13-4.95V, and remote on/off is not supported on this model.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 3.3V, 30A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):99W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:3.3V
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS150A-3 | 69AC4403 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 3.3V, 30A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |