TDK-Lambda Americas Inc. AC DC Converters HWS1500-24/RL

Description
Enclosed AC DC Converters 1 Output 24V 65A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 65A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-HWS1500-24/RL-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HWS1500-24/RL-ND
AC DC Converters 285-HWS1500-24/RL-ND
Enclosed AC DC Converters 1 Output 24V 65A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 24V 65A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 70A; Power Supply Approvals Tdk-Lambda - 24T8238 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 70A; Power Supply Approvals Tdk-Lambda
24T8238
Power Supply, Ac-Dc, 24V, 70A; Power Supply Approvals Tdk-Lambda 24T8238
POWER SUPPLY, AC-DC, 24V, 70A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.68kW; Output Voltage - Output 1:24V; Output Current - Output 1:70A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 24V, 70A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.68kW; Output Voltage - Output 1:24V; Output Current - Output 1:70A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-HWS1500-24/RL-ND 24T8238
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 70A; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance ROHS COMP
AC Input Voltage 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details