TDK-Lambda Americas Inc., High Power Division Datasheets for High Voltage Power Supplies
High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts.
High Voltage Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| A modular and scalable design approach that use multiple standard ALE 303 series 50kW power modules to deliver raw high voltage DC power for the system. The outputs of each... | |
| The 102A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 110VAC or 220VAC single phase input,... | |
| The 152A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and optional... | |
| The 202A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and standard... | |
| The 203 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC*, 400VAC, or 480VAC three... | |
| The 303 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 400VAC*, or 480VAC three phase... | |
| The 402 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input,... | |
| The 500A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 110VAC or 220VAC single phase input,... | |
| The 802 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input,... | |
| The LC1202 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC*, 400VAC, or 480VAC three... | |
| The XR802 Series is a Compact high performance, high rep rate, rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC... |