The HWS15A-5 is a 15W single-output AC-DC power supply in the HWS-A series, designed for industrial applications with a wide input range of 85 to 265Vac and a 5V output. It features push-in wire terminals, Class B conducted and radiated EMI compliance without external filtering, and meets IEC 62368-1, UL 508, and SEMI F47 standards. The unit has screw terminals, an aluminum case, and measures 31.5 x 82 x 80 mm with a cover. Efficiency is 77% at 115Vac and 79% at 230Vac, with a maximum output ripple of 120mV and hold-up time of 20ms. It operates from -10°C to +70°C with linear derating above 50°C and includes overcurrent and overvoltage protection with automatic recovery. Weight is 190g and it carries a limited lifetime warranty in applicable regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, FixedRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS15A-5 | 69AC4399 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |