AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 3 Output 5V 15V -15V 8A, 3.2A, 500mA 85 ~ 265 VAC Input
Triple Output Industrial Power Supplies, JWT Series
POWER SUPPLY, AC-DC, 3 O/P, 75W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:15V; Output Current - Output 2:3.2A RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JWT75-5FF/A | 3381784 | 285-1406-ND | 70177826 | 26C1418 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | AC DC Converters | Power Supply; 85 to 265 VAC, 120 to 330VDC; 3; 5 V; 15 V; -15 V; 0.8 A (Min.) | Power Supply, Ac-Dc, 3 O/p, 75W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | Linear Power Supply | |||
| Features | Triple output Open frame with Cover option Power Factor Corrected | Power Factor Correction | Power Factor Correction | ||
| Operating Temperature | -10 to 55 C (14 to 131 F) | -10 C (14 F) | -10 to 65 C (14 to 149 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant | RoHS Compliant |