TDK-Lambda Americas Inc. AC-DC Power Supplies JWT100-5FF/RA

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda JWT Series Power Supply is an AC-DC unit with three outputs and a maximum output power of 100W. It features a universal input voltage range of 85 to 265VAC and is power factor corrected, making it suitable for global use. The power supply is approved to VDE01 60 Machinery Directive and complies with various safety standards including IEC/UL/CSA/EN62368-1. This model offers output voltages of +5V, +15V, and -15V, with respective output currents of 1.3A, 4.5A, and 1A. It has a typical efficiency of 72% and includes protections for overcurrent and overvoltage. The operating temperature range is from -10°C to +65°C, with derating above 50°C. The unit is designed for applications in factory automation, test and measurement, and other industrial uses. It comes with a 5-year warranty, ensuring reliability and lower cost of ownership.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda JWT Series Power Supply is an AC-DC unit with three outputs and a maximum output power of 100W. It features a universal input voltage range of 85 to 265VAC and is power factor corrected, making it suitable for global use. The power supply is approved to VDE01 60 Machinery Directive and complies with various safety standards including IEC/UL/CSA/EN62368-1. This model offers output voltages of +5V, +15V, and -15V, with respective output currents of 1.3A, 4.5A, and 1A. It has a typical efficiency of 72% and includes protections for overcurrent and overvoltage. The operating temperature range is from -10°C to +65°C, with derating above 50°C. The unit is designed for applications in factory automation, test and measurement, and other industrial uses. It comes with a 5-year warranty, ensuring reliability and lower cost of ownership.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - JWT100-5FF/RA - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
JWT100-5FF/RA
AC-DC Power Supplies JWT100-5FF/RA
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 3 Output, 100W; Power Supply Approvals Tdk-Lambda - 87H1095 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 Output, 100W; Power Supply Approvals Tdk-Lambda
87H1095
Power Supply, Ac-Dc, 3 Output, 100W; Power Supply Approvals Tdk-Lambda 87H1095
POWER SUPPLY, AC-DC, 3 OUTPUT, 100W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:13A; Output Voltage - Output 2:15V; Output Current - Output 3:1ARoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 OUTPUT, 100W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:13A; Output Voltage - Output 2:15V; Output Current - Output 3:1ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JWT100-5FF/RA 87H1095
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 3 Output, 100W; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Features Triple output Open frame with Cover option Power Factor Corrected
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-50kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUT75-522/TB - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers