The HWS300P-36 is a 300W AC-DC power supply designed for industrial applications such as factory automation and motor drives, featuring a universal input range of 85-265VAC or 120-330VDC and a 36V output with a peak power capability of 1008W for up to 5 seconds at 35% duty cycle. It measures 61 x 82 x 165 mm and includes a built-in fan for cooling. The unit operates from -10°C to +70°C with linear derating above 50°C, supports remote on/off, and meets IEC/EN/UL/CSA 60950-1 and 62368-1 safety standards, as well as EN55011/EN55022 and FCC Class B EMI limits. Efficiency reaches 87% at 200VAC input, with hold-up time of 20ms and leakage current below 0.75mA at 240VAC. Overcurrent and overvoltage protection are adjustable, and parallel operation is not supported in this model.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS series, the HWS300P and HWS600P models offer a 300% peak power rating for 5 seconds. The HWS-P series deliver average power levels of 300 and 600W and are available with 24V, 36V and 48V output voltages.
Features
Applications for this product
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 302.4W, 8.4A, 24V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS300P-36 | HWS300P-36 | 19P2362 |
| Product Name | AC-DC Power Supplies | 300W & 600W Peak power industrial power supplies | Ac-Dc Converter, Open Frame, 1 O/p, 302.4W, 8.4A, 24V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Features | 300% Peak Power Capability Limited Lifetime Warranty | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | 70 C (158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | Certification - IEC/EN/UL/CSA 60950-1 and 62368-1, EN50178, CE Mark | RoHS Compliant |