The HWS1000-15 is a 1000W single-output AC-DC power supply with a 15V output, designed for industrial control applications. It accepts an 85 to 265Vac input and operates at 47 to 63Hz. Efficiency is 83% at 115Vac and 85% at 230Vac. Output ripple and noise are 150mV peak-to-peak, with overvoltage protection latching at 18.7 to 21.8V. Remote on/off and remote sense are supported, and up to five units can be paralleled. It meets IEC 62368-1, SEMI F47, EN55011, EN55032-B, FCC-B, and VCCI-B standards. The aluminum case measures 126.5 x 82 x 240 mm and weighs 3,200g. Cooling is by internal fan, with an operating temperature range of -10°C to +70°C, derating linearly to 50% load above 50°C. The unit has a limited lifetime warranty in the Americas and EMEA regions and a Telcordia MTBF of 1,087,031 hours at 25°C, full load, and 230Vac input.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)
Features
Applications for this product
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 1.05KW, 70A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):1.05kW; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:82.55mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1000-15 | HWS1000-15 | 51M2839 |
| Product Name | AC-DC Power Supplies | 300W - 1560W Industrial Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 1.05Kw, 70A, 15V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Features | Full function flagship model Limited Lifetime Warranty | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 |