TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies DT80PW150D

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DT80PW150D - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DT80PW150D
AC-DC Power Supplies DT80PW150D
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 285-2451-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
285-2451-ND
AC DC Desktop, Wall Power Adapters 285-2451-ND
15V 80W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 80W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 15V, 5.34A; Power Supply Approvals Tdk-Lambda - 47Y9784 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 5.34A; Power Supply Approvals Tdk-Lambda
47Y9784
Adaptor, Ac-Dc, 15V, 5.34A; Power Supply Approvals Tdk-Lambda 47Y9784
ADAPTOR, AC-DC, 15V, 5.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 5.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DT80PW150D 285-2451-ND 47Y9784
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 15V, 5.34A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Features DoE, CEC and EISA compliant Energy efficiency Level V & VI models
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7524 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 3.2 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details