The JWT75-525/RA is a 75 W, triple-output AC-DC power supply with a +5 V primary output adjustable from 5 to 5.25 V, a +12 V secondary at up to 5.5 A, and a -5 V tertiary at up to 1 A. It supports universal input from 85 to 265 VAC and meets EN61000-3-2 for power factor correction. The unit features convection cooling, operates from -10°C to 65°C with derating, and includes overcurrent and overvoltage protection on the main output. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 3 OUTPUT, 75W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Output Current - Output 2:4A RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | JWT75-525/RA | 87H1130 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 3 Output, 75W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Triple output Open frame with Cover option Power Factor Corrected | |
| Operating Temperature | -10 to 55 C (14 to 131 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |