TDK-Lambda Americas Inc., High Power Division DC Progrmmable Power Supplies Genesys™ 3.3kW

Description
Genesys™ 3.3kW, up to 400A The Genesys™ 2U Full-Rack (GEN-2U) series of 3300W DC Programmable Power Supplies provides high power density (up to 3400W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@ 400A) to 600V (@ 5.5A) in a Single-phase 230VAC Input (170-260VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and both a Three-phase 208VAC Input (170-265VAC, 47-63Hz) and Three-phase 400VAC Input (342-460VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load).
Description
Genesys™ 3.3kW, up to 400A The Genesys™ 2U Full-Rack (GEN-2U) series of 3300W DC Programmable Power Supplies provides high power density (up to 3400W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@ 400A) to 600V (@ 5.5A) in a Single-phase 230VAC Input (170-260VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and both a Three-phase 208VAC Input (170-265VAC, 47-63Hz) and Three-phase 400VAC Input (342-460VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load).

Suppliers

Company
Product
Description
Supplier Links
DC Progrmmable Power Supplies - Genesys™ 3.3kW - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
DC Progrmmable Power Supplies
Genesys™ 3.3kW
DC Progrmmable Power Supplies Genesys™ 3.3kW
Genesys™ 3.3kW, up to 400A The Genesys™ 2U Full-Rack (GEN-2U) series of 3300W DC Programmable Power Supplies provides high power density (up to 3400W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@ 400A) to 600V (@ 5.5A) in a Single-phase 230VAC Input (170-260VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and both a Three-phase 208VAC Input (170-265VAC, 47-63Hz) and Three-phase 400VAC Input (342-460VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load).

Genesys™ 3.3kW, up to 400A
The Genesys™ 2U Full-Rack (GEN-2U) series of 3300W DC Programmable Power Supplies provides high power density (up to 3400W) with a complete set of user-friendly interfaces within a 2U profile.

This series offers Output voltages from 8V (@ 400A) to 600V (@ 5.5A) in a Single-phase 230VAC Input (170-260VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and both a Three-phase 208VAC Input (170-265VAC, 47-63Hz) and Three-phase 400VAC Input (342-460VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load).

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number Genesys™ 3.3kW
Product Name DC Progrmmable Power Supplies
Type DC Power Supply; Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 0.0 to 600.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227063 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details