TDK-Lambda Americas Inc. AC-DC Power Supplies HWS600L-60/BAT

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HWS600L-60/BAT is a 60V, 600W AC-DC battery charger power supply with a constant current output, designed for industrial applications. It accepts a universal input range of 85-265VAC or 120-350VDC and features active power factor correction meeting EN61000-3-2 Class A. The unit measures 2.4 x 4.72 x 7.48 inches and weighs 1600 grams. It operates from -40°C to 74°C with linear derating above 50°C and includes remote on/off, remote sense, and adjustable current limit capabilities. Output ripple is 200mV, and efficiency is 82% at 115VAC and 84% at 230VAC. Safety certifications include UL, CSA, EN60950-1, EN50178, and CE Mark. EMI complies with EN55011/EN55022 Class B and FCC Class B. An auxiliary 12V/0.1A output and LED status indicator are provided.

Datasheet Summary
Powered by GS/AI

The HWS600L-60/BAT is a 60V, 600W AC-DC battery charger power supply with a constant current output, designed for industrial applications. It accepts a universal input range of 85-265VAC or 120-350VDC and features active power factor correction meeting EN61000-3-2 Class A. The unit measures 2.4 x 4.72 x 7.48 inches and weighs 1600 grams. It operates from -40°C to 74°C with linear derating above 50°C and includes remote on/off, remote sense, and adjustable current limit capabilities. Output ripple is 200mV, and efficiency is 82% at 115VAC and 84% at 230VAC. Safety certifications include UL, CSA, EN60950-1, EN50178, and CE Mark. EMI complies with EN55011/EN55022 Class B and FCC Class B. An auxiliary 12V/0.1A output and LED status indicator are provided.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS600L-60/BAT - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS600L-60/BAT
AC-DC Power Supplies HWS600L-60/BAT
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc, 115-230Vac, Output 60V 10A, 600W Rohs Compliant Tdk-Lambda - 66W2372 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, 115-230Vac, Output 60V 10A, 600W Rohs Compliant Tdk-Lambda
66W2372
Ac-Dc, 115-230Vac, Output 60V 10A, 600W Rohs Compliant Tdk-Lambda 66W2372
AC-DC, 115-230VAC, OUTPUT 60V 10A, 600W ROHS COMPLIANT: YES

AC-DC, 115-230VAC, OUTPUT 60V 10A, 600W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number HWS600L-60/BAT 66W2372
Product Name AC-DC Power Supplies Ac-Dc, 115-230Vac, Output 60V 10A, 600W Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Features Suitable for battery charging Constant Current Style Limit Active Power Factor Correction
Operating Temperature -20 to 74 C (-4 to 165 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 EN61010-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUT35-5FF/B - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 303L-4kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS150M-18 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
High Voltage Power Supplies - 303S-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details