Siemens SIRIUS ACT 3SU11000AB101FA0 black pushbutton is distinguished by its flush and ergonomic design with plastic collar. The device has drilling dimensions of 22mm and is a complete device with plastic holder and 1NO+!NC contact included. Siemens SIRIUS ACT 3SU11000AB101FA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K.
PUSHBUTTON. BLACK
| DigiKey | Automation24, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3473-3SU11000AB101FA0-ND | 3SU11000AB101FA0 | |
| Product Name | Pushbutton Switches | Pushbutton Siemens SIRIUS ACT 3SU11000AB101FA0 | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Screw Terminals | Screw Terminals |