Pushbutton Switch SPDT Standard Through Hole, Right Angle
Butt Contact Pushbutton Switches, PC Mount Type, 0.25 A @ 115 VAC Current Rating
Pushbutton Switches PushBtn Switch Small Black Btn
SWITCH, PUSHBUTTON, SPDT, 150mA, 220V; Product Range:39 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7524-ND | 70216631 | 39-251 BLK | 14M6746 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, SPDT, BLACK BUTTON,0.25 A @ 115 V RES | Pushbutton Switches | Switch, Pushbutton, Spdt, 150Ma, 220V; Product Range Grayhill |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Solder Terminals | Solder Pin | |
| Max Current Rating | 0.2500 amps | 0.1500 to 0.2500 amps | 0.2500 amps | 0.2500 amps |