Grayhill, Inc. Pushbutton Switches 39-401 RED

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1350-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1350-ND
Pushbutton Switches GH1350-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-401 RED
Pushbutton Switches 39-401 RED
Pushbutton Switches PushBtn Switch N.O. Red Btn

Pushbutton Switches PushBtn Switch N.O. Red Btn

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill - 14M6750 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill
14M6750
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill 14M6750
SWITCH, PUSHBUTTON, SPST-NO, 150mA; Switch Operation:(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole; Product Range:39 Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 150mA; Switch Operation:(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole; Product Range:39 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1350-ND 39-401 RED 14M6750
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact (On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364573-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details