Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Pushbutton Switches Pushbutton Switch, Subminiature Surface Mount, SPST, RoHS Compliant
SWITCH PUSH SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 38HWSP8S6RT-ND | 38HWSP8S6RT | 38HWSP8S6RT |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals; Surface Mount Technology | J Form Lead | |
| Features | DustProof | RoHS |