Altech Corp. 22mm Non-Illuminated Economy Momentary Push Buttons 3PSF401

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Momentary Push Buttons - 3PSF401 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Momentary Push Buttons
3PSF401
22mm Non-Illuminated Economy Momentary Push Buttons 3PSF401
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSF401
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSF401
Momentary

Momentary

Buy Now Datasheet
Pushbutton Switches - 3PSF401-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3PSF401-ND
Pushbutton Switches 3PSF401-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 3PSF401 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSF401
Pushbutton Switches 3PSF401
Push Button, Economy 22mm, Mom

Push Button, Economy 22mm, Mom

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
3PSF401
Switches - Pushbutton Switches 3PSF401
PUSH BUTTON ECONOMY 22MM MOM FLU

PUSH BUTTON ECONOMY 22MM MOM FLU

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSF401 3PSF401 3PSF401-ND 3PSF401 3PSF401
Product Name 22mm Non-Illuminated Economy Momentary Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Features Has CE Certification; Has CSA Certification DustProof
Pushbutton Material Thermoplastic / Plastic
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF5LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Mushroom Push-Turn Buttons - 2AML6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers