Grayhill, Inc. Push Button Switches 39-701

Description
Grayhill 39-701 Push Button Switch
Request a Quote Datasheet
Description
Grayhill 39-701 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8780802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8780802
Push Button Switches 8780802
Grayhill 39-701 Push Button Switch

Grayhill 39-701 Push Button Switch

Supplier's Site
Pushbutton Switches - GH7473-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7473-ND
Pushbutton Switches GH7473-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 150Ma, 220V; Product Range Grayhill - 14M6754 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 150Ma, 220V; Product Range Grayhill
14M6754
Switch, Pushbutton, Spst-No, 150Ma, 220V; Product Range Grayhill 14M6754
SWITCH, PUSHBUTTON, SPST-NO, 150mA, 220V; Product Range:39 Series; Panel Cutout Diameter:8.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 150mA, 220V; Product Range:39 Series; Panel Cutout Diameter:8.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill - 13N5887 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
13N5887
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill 13N5887
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),SOLDER Terminal

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),SOLDER Terminal

Supplier's Site
Switch, Pushbutton, SPST, N.O., Overtravel, Sealed - 70216843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N.O., Overtravel, Sealed
70216843
Switch, Pushbutton, SPST, N.O., Overtravel, Sealed 70216843
Switch, Pushbutton, SPST, N.O., Overtravel, Sealed

Switch, Pushbutton, SPST, N.O., Overtravel, Sealed

Supplier's Site
Switches - Pushbutton Switches - 39-701 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
39-701
Switches - Pushbutton Switches 39-701
SWITCH PUSH SPST-NO 0.15A 115V

SWITCH PUSH SPST-NO 0.15A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
39-701
Pushbutton Switches 39-701
Pushbutton Switches PushBtn Switch SPST Sealed

Pushbutton Switches PushBtn Switch SPST Sealed

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8780802 GH7473-ND 14M6754 13N5887 70216843 39-701 39-701
Product Name Push Button Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 150Ma, 220V; Product Range Grayhill Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill Switch, Pushbutton, SPST, N.O., Overtravel, Sealed Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Button Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals; Solder lug Solder Terminals Solder Terminals Solder Lug
Features DustProof; Weather resistant or waterproof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AP-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 368891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details