Grayhill, Inc. Pushbutton Switches 39-102

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7471-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7471-ND
Pushbutton Switches GH7471-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 150Ma, 220V; Product Range Grayhill - 91F3834 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 150Ma, 220V; Product Range Grayhill
91F3834
Switch, Pushbutton, Spst-No, 150Ma, 220V; Product Range Grayhill 91F3834
SWITCH, PUSHBUTTON, SPST-NO, 150mA, 220V; Product Range:39 Series; Panel Cutout Diameter:8.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 150mA, 220V; Product Range:39 Series; Panel Cutout Diameter:8.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill - 49M4982 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
49M4982
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill 49M4982
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),SOLDER Terminal

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),SOLDER Terminal

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
39-102
Switches - Pushbutton Switches 39-102
SWITCH PUSH SPST-NO 0.15A 115V

SWITCH PUSH SPST-NO 0.15A 115V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7471-ND 91F3834 49M4982 39-102
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 150Ma, 220V; Product Range Grayhill Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TAM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 359513 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Micro switches - M 610 - M 610-11-60 SCREW CONNECTION -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details