Grayhill, Inc. Pushbutton Switches 39-3

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1345-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1345-ND
Pushbutton Switches GH1345-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
39-3
Switches - Pushbutton Switches 39-3
SWITCH PUSH SPST-NO 0.5A 115V

SWITCH PUSH SPST-NO 0.5A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
39-3
Pushbutton Switches 39-3
Pushbutton Switches PushBtn Switch N.O. Black Btn

Pushbutton Switches PushBtn Switch N.O. Black Btn

Buy Now Datasheet
Switch, Pushbutton, SPST, N/O, BLACK BUTTON, 0.50 A @ 115 V RES - 70217149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N/O, BLACK BUTTON, 0.50 A @ 115 V RES
70217149
Switch, Pushbutton, SPST, N/O, BLACK BUTTON, 0.50 A @ 115 V RES 70217149
Panel Mounting Type, 150 mA @ 5 VDC , SPST Contact Form, Switch Requires an absolute minimum of space Molded-in terminals in SPST-N.O Switch contact resistance 25 milliohms (Max.), maximum operating temperature +85 °C.

Panel Mounting Type, 150 mA @ 5 VDC , SPST Contact Form, Switch

  • Requires an absolute minimum of space
  • Molded-in terminals in SPST-N.O
    Switch contact resistance 25 milliohms (Max.), maximum operating temperature +85 °C.
Supplier's Site
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill - 14M6748 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill
14M6748
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill 14M6748
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill - 13N5867 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
13N5867
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill 13N5867
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),SOLDER Terminal

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),SOLDER Terminal

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1345-ND 39-3 39-3 70217149 14M6748 13N5867
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, SPST, N/O, BLACK BUTTON, 0.50 A @ 115 V RES Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Lug Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2041-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Mushroom Push Buttons - 2AM6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers