Pushbutton Switch SPST-NC Standard Panel Mount, Rear
SWITCH PUSH SPST-NC 0.25A 115V
SWITCH, PUSHBUTTON, SPST-NC, 250mA, 220V; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N
Pushbutton Switches PushBtn Switch N.C. Black Btn
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH1346-ND | 39-2 | 14M6745 | 39-2 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 250Ma, 220V; Product Range Grayhill | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |