Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
EAO 31-463.036 Push Button Switch
Pushbutton Switches LPB MNT 1N.O. SCRW
SWITCH PB DPST-NO/NC 0.1A 42V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1359-ND | 2485267 | 31-463.036 | 31-463.036 |
| Product Name | Pushbutton Switches | Push Button Actuators | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Solder Terminals | Through hole | Solder Terminals |