Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switch,STRAIGHT,SPST
SWITCH PUSH SPST-NO 0.5A 115V
Pushbutton Switches PushBtn Switch SPST
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7472-ND | 49M4983 | 39-103 | 39-103 |
| Product Name | Pushbutton Switches | Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |